EN
  • EN
  • DE

SST25VF016B-50-4I-QAF-T

Part No SST25VF016B-50-4I-QAF-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI 50MHZ 8WSON / FLASH Memory IC 16Mb (2M x 8) SPI 50 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF016
Other Names SST25VF016B-50-4I-QAF-T,SST25VF016B-50-4I-QAF-TTR,SST25VF016B-50-4I-QAF-TCT,SST25VF016B-50-4I-QAF-TDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254541-SST25VF016B-50-4I-QAF-T
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-50-4I-QAF-T CAD Model

Description

Microchip Technology SST25VF016B-50-4I-QAF-T Flash Memory

The SST25VF016B-50-4I-QAF-T is a high-performance Serial Peripheral Interface (SPI) flash memory device from Microchip Technology. This compact integrated circuit is designed to offer a reliable storage solution for a wide range of applications in the embedded systems market. With a storage capacity of 16 Mbit, it is well-suited for use in applications that require data logging, firmware updates, or configuration parameter storage.

The device operates at a frequency of up to 50 MHz, providing a fast data transfer rate that is essential for systems requiring quick read and write operations. This makes the SST25VF016B-50-4I-QAF-T an excellent choice for performance-intensive applications such as digital cameras, digital voice recorders, and other portable electronic devices.

One of the key features of this flash memory is its support for the SPI protocol, which enables simple integration into existing designs with minimal additional components. The SPI interface allows for full-duplex, half-duplex, and dual output read modes, enhancing the flexibility and efficiency of data handling in various system architectures.

The SST25VF016B-50-4I-QAF-T is designed with a robustness that ensures data integrity and reliability. It has a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the device is lead-free (RoHS compliant), which aligns with environmental regulations and the demand for eco-friendly electronic components.

Security is also a focus for this flash memory, featuring software write protection for the entire memory array or just specific blocks. This allows developers to safeguard critical data and prevent unauthorized modifications. The device also supports JEDEC standard manufacturer and device ID read commands, which can be used for identifying and verifying the flash memory within a system.

Overall, the Microchip Technology SST25VF016B-50-4I-QAF-T flash memory offers a reliable and efficient solution for storing and managing data in a wide array of electronic applications. Its combination of capacity, speed, and robustness makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess