EN
  • EN
  • DE

74LVT16543ADGG,118

Part No 74LVT16543ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TXRX 16BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 118567-74LVT16543ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16543ADGG,118 CAD Model

Description

Product Overview: 74LVT16543ADGG,118

The 74LVT16543ADGG,118 is a high-performance, low-voltage, 16-bit transceiver manufactured by NXP Semiconductors. This integrated circuit is designed for 3.3V VCC operation, while maintaining the 5V I/O tolerance that allows for interface compatibility with 5V systems. This feature is particularly useful in mixed-voltage environments and aids in bridging the gap between 3.3V and 5V operational standards.

Constructed with an octal bidirectional interface, the 74LVT16543ADGG,118 is capable of transferring data or signals in both directions, making it an ideal choice for bus-oriented applications. Each byte of the transceiver has separate input and output directions, which are controlled by direction control inputs (DIRn). Additionally, the device features output enable (OE) inputs for each byte, allowing the user to place the outputs in a high-impedance state and effectively manage the data flow through the bus lines.

The transceiver's design incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and help to simplify board design and reduce component count. These bus-hold circuits hold the last active or inactive state of the input lines when they become disconnected or are left floating.

With its high-impedance OFF-state feature, the 74LVT16543ADGG,118 ensures reduced power consumption when the device is powered down. This is especially beneficial for battery-powered devices, where energy efficiency is crucial. The transceiver's low-power consumption does not compromise its performance, as it provides high-speed data transfer capabilities with a balanced propagation delay and transition times.

The 74LVT16543ADGG,118 is packaged in a slim 48-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, offering a compact footprint for space-constrained applications. This packaging is suitable for automated assembly processes, providing ease of integration into a wide range of electronic systems.

In summary, NXP's 74LVT16543ADGG,118 is a versatile and efficient solution for digital communication and data transfer in mixed-voltage environments. Its robust design, coupled with its low-voltage operation and 5V tolerant inputs/outputs, make it an essential component for modern digital systems requiring reliable and high-speed transceivers.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess