EN
  • EN
  • DE

SST25PF040B-80-4C-S2AE

Part No SST25PF040B-80-4C-S2AE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040B
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 90
Win Source Part Number 1096345-SST25PF040B-80-4C-S2AE
Ultra Librarian 3D Model Ultra Librarian SST25PF040B-80-4C-S2AE CAD Model

Description

Microchip Technology SST25PF040B-80-4C-S2AE Flash Memory

The SST25PF040B-80-4C-S2AE is a high-performance, 4 Mbit Flash memory component manufactured by Microchip Technology. Offering a flexible and reliable storage solution, this device is designed to meet the rigorous demands of modern electronic applications, including embedded systems, Internet of Things (IoT) devices, and a wide range of industrial applications.

The SST25PF040B-80-4C-S2AE operates on a 2.7V to 3.6V voltage range, making it an energy-efficient option for portable and battery-powered devices. It features a Serial Peripheral Interface (SPI) with a clock frequency of up to 80 MHz, providing a high-speed data transfer capability that is essential for applications where quick access to data is crucial.

This device comes in an 8-SOIC (0.209", 5.30mm Width) package, offering a compact form factor that is valuable for space-constrained designs. The flash memory is organized as 2,048 pages, each containing 256 bytes, which allows for efficient data management and storage.

The SST25PF040B-80-4C-S2AE boasts a range of features that enhance its performance and reliability. It supports full chip erase, block erase, and sector erase functions, giving developers the flexibility to manage data storage as per their specific needs. Additionally, the device has a fast erase and write cycle, with a typical chip erase time of 40 milliseconds and a byte-program time of 10 microseconds.

In terms of durability, the SST25PF040B-80-4C-S2AE is built to last, with a minimum endurance of 100,000 erase/write cycles and data retention of at least 20 years. These specifications ensure that the memory device will maintain data integrity over a long period, even under harsh operating conditions.

The SST25PF040B-80-4C-S2AE is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions. Whether used in consumer electronics, industrial control systems, or communication infrastructure, this flash memory component delivers consistent performance, data security, and the resilience needed for today's technological challenges.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess