EN
  • EN
  • DE

THS7318YZFR

Part No THS7318YZFR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Consumer Video
Voltage - Supply 2.85V ~ 5.0V
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number THS731
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 365815-THS7318YZFR
Ultra Librarian 3D Model Ultra Librarian THS7318YZFR CAD Model

Description

The Texas Instruments THS7318YZFR is a state-of-the-art video amplifier designed for high-definition multimedia applications. This low-power, single-supply, 3-channel integrated circuit is optimized for driving component video signals. Its compact form factor and advanced features make it an ideal choice for a variety of applications including video processing, broadcast video systems, and high-definition televisions.

Key Features

  • Low-Power Consumption: The THS7318YZFR is designed for efficiency, requiring minimal power to operate, which makes it suitable for portable and battery-powered devices.
  • Single Supply Operation: Operating from a single 3.3V supply, this amplifier simplifies power management within the system.
  • High Bandwidth: With a 8 MHz bandwidth, it can easily handle high-definition video signals without compromising signal integrity.
  • Integrated Filters: The built-in 6th-order Butterworth filter ensures clean signal output, reducing the need for external components.
  • Internal Fixed Gain: The device features a fixed gain of 2 V/V, which eliminates the need for external gain-setting resistors and simplifies the circuit design.

Applications

  • High-Definition TVs
  • Set-Top Boxes
  • DVD Players/Recorders
  • Video Game Consoles
  • Professional Video Editing Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS7318YZFR is no exception. It is designed to meet the rigorous demands of the consumer electronics market, ensuring long-term performance and stability. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Package and Availability

The THS7318YZFR comes in a compact 14-pin DSBGA package, allowing for space-saving designs in tight PCB layouts. It is available for purchase through Texas Instruments' distributors and is supported by comprehensive technical documentation for easy integration into your projects.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0251 $56.2008
18+ $5.7642 $103.7556
27+ $5.5840 $150.7680
38+ $5.4039 $205.3482
48+ $5.2238 $250.7424
65+ $4.6834 $304.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess