EN
  • EN
  • DE

SST25PF020B-80-4C-SAE

Part No SST25PF020B-80-4C-SAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 100
Win Source Part Number 1023853-SST25PF020B-80-4C-SAE
Ultra Librarian 3D Model Ultra Librarian SST25PF020B-80-4C-SAE CAD Model

Description

Microchip Technology's SST25PF020B-80-4C-SAE Serial Flash Memory

The SST25PF020B-80-4C-SAE is a high-performance serial flash memory device from the reputable Microchip Technology. Designed to offer reliability and efficiency, this flash memory is an ideal solution for a wide range of applications that require data storage and retrieval operations. With its SPI (Serial Peripheral Interface) bus compatibility, it allows for easy integration into various microcontroller-based systems.

This particular model boasts a storage capacity of 2 Mbit, which provides ample space for firmware storage, parameter settings, or data logging purposes. The memory operates at a frequency of 80 MHz, enabling fast data transfer rates that are essential for applications that demand quick access to stored information. Additionally, the SST25PF020B-80-4C-SAE is designed to withstand a wide temperature range, making it suitable for use in industrial and automotive environments where conditions can be harsh.

One of the key features of this serial flash memory is its flexibility. It supports full command-set compatibility to JEDEC standards, which ensures that it can be used with a broad range of host devices and systems. The SST25PF020B-80-4C-SAE also offers various erase options, including sector and block erase functions, which can be critical for efficient memory management and security.

In terms of reliability, the SST25PF020B-80-4C-SAE is built to last. It is equipped with Endurance and Data Retention specifications that guarantee the integrity of your data over an extended period. Furthermore, the device comes in a compact 8-lead SOIC package, which not only saves space on the PCB but also facilitates easier mounting and soldering during the manufacturing process.

To sum up, the SST25PF020B-80-4C-SAE from Microchip Technology is a robust and versatile serial flash memory component that offers high-speed data transfer, significant storage capacity, and durability. It is an excellent choice for designers and engineers looking to incorporate reliable data storage into their electronic designs.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6782 $50.3460
75+ $1.3770 $103.2750
115+ $1.3340 $153.4100
155+ $1.2909 $200.0895
205+ $1.2479 $255.8195
270+ $1.1188 $302.0760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess