EN
  • EN
  • DE

DS1251Y-70

Part No DS1251Y-70
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 32-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Current - Timekeeping (Maximum) 10mA at 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Part Number Series DS1251
Manufacturer Pack Quantity 11
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812281-DS1251Y-70
Ultra Librarian 3D Model Ultra Librarian DS1251Y-70 CAD Model

Description

The DS1251Y-70 is a high-performance, 3.3V/5V 4096k Nonvolatile SRAM with a built-in real-time clock, designed and manufactured by Maxim Integrated. This innovative memory solution provides 4 Megabit of memory storage, combining the data storage benefits of static RAM with the persistence of nonvolatile memory. The integration of a real-time clock and calendar further enhances its utility in a wide array of applications, particularly in those requiring data logging and time stamping.

Key Features

  • Nonvolatile SRAM: Offers 4 Mbit of storage, with unlimited read and write cycles, and data retention without the need for a battery backup.
  • Real-Time Clock: Includes a full-function, binary-coded decimal (BCD) clock/calendar that is accessible through a simple multiplexed interface.
  • High-Speed Operation: Compatible with 70ns access time, ensuring swift data access and processing capabilities.
  • Automatic Battery Switchover: When external power is lost, the device automatically switches to the battery supply, ensuring data and clock operations continue without interruption.
  • Low-Power Operation: Designed for energy efficiency, which is vital for battery-backed memory applications.
  • Surface-Mount Package: Available in a 32-pin EDIP or TSOP package, suitable for space-constrained applications.

Applications

The DS1251Y-70 is particularly well-suited for use in applications where the integrity of data and accurate timekeeping are critical. These include:

  • Industrial systems
  • Embedded computers
  • Utility meters
  • Medical equipment
  • POS terminals
  • Network routers, hubs, switches, and bridges

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V or 5V ± 10%
Access Time 70ns
Operating Temperature -40°C to +85°C
Package Type 32-pin EDIP, 32-pin TSOP

With the DS1251Y-70, Maxim Integrated continues to demonstrate its commitment to providing innovative, reliable, and high-quality memory solutions that meet the evolving needs of the technology industry.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess