EN
  • EN
  • DE

SST12LP20-QUAE

Part No SST12LP20-QUAE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11B/G/N 2.4GHZ 8-USON / RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-USON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
RF Type 802.11b/g/n
Voltage - Supply 3V ~ 4.2V
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x2)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236230-SST12LP20-QUAE
Ultra Librarian 3D Model Ultra Librarian SST12LP20-QUAE CAD Model

Description

Microchip Technology's SST12LP20-QUAE: High-Efficiency, 2.4 GHz RF Power Amplifier

The SST12LP20-QUAE is a state-of-the-art RF Power Amplifier from Microchip Technology, designed to deliver high performance for 2.4 GHz ISM-band wireless applications. This amplifier is an ideal choice for enabling powerful wireless communication in devices such as access points, routers, and wireless adapters, ensuring robust signal strength and reliable connectivity.

With its high-efficiency operation, the SST12LP20-QUAE helps in reducing power consumption, which is critical for battery-operated devices where power efficiency translates directly into longer operating times. The amplifier operates within the 2.4 to 2.5 GHz frequency range and is optimized for IEEE 802.11b/g/n Wi-Fi standards, providing a seamless and high-speed wireless experience.

The SST12LP20-QUAE boasts an impressive linear output power of up to 23 dBm at 2.5% EVM, using 802.11g OFDM 54 Mbps, which ensures that it can handle high data rate transmissions without sacrificing signal quality. For 802.11b applications, it can deliver an output power of 28 dBm. This power capability is complemented by a high power-added efficiency (PAE) of up to 18% for 802.11g and greater than 60% for 802.11b, making it one of the most efficient amplifiers in its class.

The device comes in a compact, 16-pin QFN (4x4 mm) package, making it suitable for space-constrained applications. It also features a low idle current, further enhancing its power-saving characteristics. Additionally, the SST12LP20-QUAE is equipped with a 50-ohm on-chip input match and a simple output match, simplifying the external circuitry and reducing the bill of materials for the end product.

For designers and engineers looking to integrate a powerful and efficient RF power amplifier into their wireless designs, the SST12LP20-QUAE from Microchip Technology offers a compelling blend of performance, efficiency, and ease of integration. Its robust design and high output power ensure that end-users enjoy a stable and high-quality wireless communication experience.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
RF Micro Devices
IC Driver Amp
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess