Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.485GHz
P1dB 26.5dBm (446.7mW)
Gain 31dB
RF Type 802.11g
Supply Voltage - Operating 3 V to 4.2 V
Operating Supply Current 340mA
Test Frequency 2.4GHz to 2.485GHz
Case / Package 16-VQFN (3x3)
Win Source Part Number 030899-SST12LP14-QVCE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP14-QVCE CAD Model

Description

The SST12LP14-QVCE is a high-performance, low-power RF amplifier designed and manufactured by Microchip Technology. This product is part of their extensive range of RF amplifiers that cater to a variety of applications, particularly in the wireless and broadband communication sectors.

Key Features

  • Frequency Range: The SST12LP14-QVCE operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • High Linearity: It provides excellent linearity, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: With a low noise figure, the amplifier ensures a clear signal with minimal interference, which is crucial for high-quality wireless communication.
  • Power Efficiency: Designed for low-power operations, the SST12LP14-QVCE is ideal for battery-powered devices, helping to extend their operational life.
  • High Gain: The device offers high gain levels, which can boost the signal strength without compromising quality.
  • Robust Design: Encased in a compact QFN package, the SST12LP14-QVCE is built to withstand harsh conditions and is suitable for demanding environments.

Applications

The versatile nature of the SST12LP14-QVCE makes it an excellent choice for a range of applications, including:

  • Wireless LAN (WLAN) and other IEEE 802.11 wireless communication systems
  • Wireless personal area networks (WPAN), including Bluetooth and Zigbee
  • Broadband wireless access systems
  • Home RF networking
  • General RF front-end amplification needs

Conclusion

The SST12LP14-QVCE from Microchip Technology is a versatile, high-performance RF amplifier that offers a blend of efficiency, linearity, and low noise operation. Its robust design and ability to operate across a wide frequency range make it an ideal choice for designers and engineers looking to enhance their wireless communication systems. Whether for consumer electronics, industrial applications, or communication infrastructure, the SST12LP14-QVCE stands out as a reliable and effective solution for RF amplification needs.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Need more? Email Us
ECAD model for GALI-6F+
Anadigics, Inc
NARROW BAND MEDIUM POWER AMPLIFI / RF Amplifier IC GSM, DCS, PCS 880MHz ~ 915MHz, 1.71GHz ~ 1.785GHz, 1.85GHz ~ 1.91GHz
Need more? Email Us
ECAD model for AWT6168RM11P8
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFSM3-01350185-07-10P
Mini-Circuits
IC RF AMP LTE 10MHZ-12GHZ 8QFN
Lowest to $15.1761
ECAD model for LVA-123+
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $75.0030
ECAD model for MAAP-011140-DIE
Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1
IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
ECAD model for AFEM-9100-SG1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention