EN
  • EN
  • DE

SST12LF03-Q3DE

Part No SST12LF03-Q3DE
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC MOD FEM 11B/G/N BT 20-UQFN  /  RF Front End 2.4GHz Bluetooth, Zigbee® 20-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Last Time Buy
RF Type Bluetooth, Zigbee®
Frequency 2.4GHz
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Base Product Number SST12LF03
Other Names SST12LF03Q3DE,SST12LF03-Q3DEDKR,SST12LF03-Q3DETR,SST12LF03-Q3DECT
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236150-SST12LF03-Q3DE
Ultra Librarian 3D Model Ultra Librarian SST12LF03-Q3DE CAD Model

Description

Microchip Technology's SST12LF03-Q3DE: A High-Performance RF Amplifier

The SST12LF03-Q3DE from Microchip Technology is a state-of-the-art RF amplifier designed for high-efficiency wireless applications. This product is part of Microchip's extensive lineup of RF components, known for their reliability and performance. The SST12LF03-Q3DE is specifically crafted to meet the rigorous demands of today's wireless communication systems, providing a perfect solution for designers looking to enhance signal strength and achieve superior range.

Key Features

  • Frequency Range: The amplifier operates within a broad frequency range, making it versatile for various applications, including WLAN (Wireless Local Area Network), Bluetooth, and other ISM (Industrial, Scientific, and Medical) band applications.
  • High Output Power: It delivers a high output power level, which is essential for extending the range and improving the performance of wireless communication systems.
  • Power Efficiency: With its high power-added efficiency, the SST12LF03-Q3DE ensures minimal power wastage, translating to longer battery life for portable devices and reduced energy costs for fixed equipment.
  • Linearity: The product provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: The low noise figure of the SST12LF03-Q3DE minimizes the amount of noise introduced into the system, thereby enhancing the overall signal-to-noise ratio.
  • Integration: Its compact form factor and integration-friendly design simplify the implementation process, making it a convenient choice for compact device designs.
  • Robustness: The device is engineered to withstand harsh conditions, ensuring consistent performance and longevity in a wide range of environments.

Applications

The SST12LF03-Q3DE is suitable for a variety of applications, including but not limited to:

  • Wireless Network Routers and Access Points
  • Wireless Audio and Video Streaming Devices
  • Remote Control and Monitoring Systems
  • Industrial Wireless Solutions
  • Home Automation and Smart Home Devices

Microchip Technology's SST12LF03-Q3DE RF amplifier is an excellent choice for designers seeking to improve their wireless products' range, efficiency, and reliability. Its robust design and versatile performance make it a standout component in the RF amplification space.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5442 $64.6326
7+ $17.6773 $123.7411
11+ $17.1252 $188.3772
14+ $16.5719 $232.0066
19+ $16.0199 $304.3781
25+ $14.3624 $359.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess