EN
  • EN
  • DE

MCP2030-I/P

Part No MCP2030-I/P
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.microchip.com
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 30
Family Part Number MCP2030
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Features 10kbps
Frequency 125kHz
RF Type General Purpose
Packaging Tube
Manufacturer Microchip Technology
Categories RF/IF and RFID
Win Source Part Number 1220999-MCP2030-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2030-I/P CAD Model

Description

Product Overview: MCP2030-I/P from Microchip Technology

The MCP2030-I/P is a highly integrated Analog Front End (AFE) designed for use in Low Frequency (LF) Radio Frequency Identification (RFID) applications. Manufactured by the renowned Microchip Technology, this device presents a perfect solution for engineers looking to implement RFID in access control, security, and asset tracking systems.

MCP2030-I/P Product Image

The MCP2030-I/P operates at a frequency range of 100 kHz to 150 kHz and is optimized for use with passive tags. This integrated circuit (IC) features three channel analog front end, which includes an integrated low noise amplifier, a programmable gain amplifier, and an onboard phase demodulator. These features make it an ideal choice for creating a robust and reliable communication link with passive RFID tags.

This device is encapsulated in a PDIP (Plastic Dual In-line Package) with a 14-pin configuration, making it suitable for through-hole PCB mounting. It is designed for operation within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The MCP2030-I/P also boasts an impressive low power consumption, which is critical for battery-powered applications. With its power-saving features, it can be a part of systems that require extended battery life. Additionally, it supports multiple modulation schemes, including ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying), thus providing the flexibility needed to work with various types of RFID systems and standards.

In summary, the MCP2030-I/P from Microchip Technology is a versatile and reliable component for developers looking to integrate RFID capabilities into their designs. Its robust feature set, combined with low power operation and flexibility, makes it a top choice for a wide range of RFID applications.

You May Also Be Interested in

Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess