EN
  • EN
  • DE

SMLJ58CE3/TR13

Part No SMLJ58CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 29.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ58
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299438-SMLJ58CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ58CE3/TR13 CAD Model

Description

The SMLJ58CE3/TR13 is a high-quality electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SMLJ series, which is known for its robust performance in protecting sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The SMLJ58CE3/TR13 is a TVS diode that offers exceptional clamping capability, ensuring the safety of the device it protects by quickly responding to overvoltage events.
  • High Surge Capability: With its ability to handle high surge events, this product can withstand the effects of transient voltages, making it suitable for high-reliability environments where surge protection is critical.
  • 58V Stand-off Voltage: The device is designed to stand-off voltages up to 58V, providing a high level of protection for electronic circuits that operate at this voltage level.
  • Surface Mount Package: The SMLJ58CE3/TR13 comes in a surface mount package, allowing for efficient assembly and space-saving on printed circuit boards.
  • ISO 9001 Certified: Microchip Technology's commitment to quality is reflected in its ISO 9001 certification, ensuring that the SMLJ58CE3/TR13 is manufactured to the highest standards.

Applications

The SMLJ58CE3/TR13 is designed for a variety of applications where voltage surge protection is of paramount importance. These include:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive systems

Product Specifications

Parameter Value
Stand-off Voltage (VRWM) 58V
Breakdown Voltage (VBR) 64.4V - 71.2V
Peak Pulse Power Dissipation (PPPM) 3000W (minimum)
Package Type DO-214AB (SMC)

With its combination of high surge capability, robust protection features, and reliable performance, the SMLJ58CE3/TR13 from Microchip Technology is an excellent choice for engineers and designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess