EN
  • EN
  • DE

SMLJ36AE3/TR13

Part No SMLJ36AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 58.1V
Current - Peak Pulse (10/1000µs) 51.6A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ36
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299268-SMLJ36AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ36AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ36AE3/TR13 Transient Voltage Suppressor

The SMLJ36AE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • High Surge Capability: With its stand-off voltage of 36V, the SMLJ36AE3/TR13 is capable of handling surge events with excellent clamping characteristics, ensuring the safety of downstream components from high-energy transients.
  • Surface Mount Package: The device comes in a surface-mount DO-214AB package, also known as an SMC package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 3000W at 10/1000μs waveform, which is a testament to its ability to absorb high transient power without failing.
  • Low Incremental Surge Resistance: The TVS diode features a low incremental surge resistance, which minimizes the voltage overshoot during high surge events.
  • Environmentally Rugged: The SMLJ36AE3/TR13 is compliant with industry-standard environmental directives, including RoHS and is lead-free, making it suitable for use in a wide range of applications.

Applications

The SMLJ36AE3/TR13 is versatile and can be used in various applications that require high reliability and surge protection. These include:

  • Power Supply Units (PSUs)
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Systems
  • Consumer Electronics

Quality and Reliability

Microchip Technology ensures that the SMLJ36AE3/TR13 meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance even in the most demanding conditions. Whether it's for commercial, industrial, or automotive use, this transient voltage suppressor is an excellent choice for circuit protection.

With the SMLJ36AE3/TR13, designers can have confidence that their products are shielded against the damaging effects of transient voltage spikes, leading to increased product lifespan and reliability.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess