EN
  • EN
  • DE

SMLJ210E3/TR13

Part No SMLJ210E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 210V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ210
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299304-SMLJ210E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ210E3/TR13 CAD Model

Description

Product Overview: SMLJ210E3/TR13 from Microchip Technology

The SMLJ210E3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • High Surge Capability: The SMLJ210E3/TR13 is capable of handling surge ratings up to 3000W peak pulse power for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-Off Voltage: This device features a stand-off voltage of 210V, providing a buffer between the operating voltage of the circuit and the maximum voltage the TVS diode can withstand without going into avalanche breakdown.
  • Unidirectional Protection: The unidirectional design of the SMLJ210E3/TR13 offers targeted protection for scenarios where the threat is known to come from a specific direction, making it ideal for DC power applications.
  • Low Leakage Current: It boasts a low leakage current, minimizing power loss when the device is in standby mode and ensuring energy efficiency.
  • Temperature Range: The device operates effectively over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Package: Supplied in a surface-mount DO-214AB package, the SMLJ210E3/TR13 is designed for easy integration into a variety of circuit designs and for space-saving applications.

Applications

The SMLJ210E3/TR13 is ideal for protecting sensitive electronics in a range of industries, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Automotive Electronics
  • Aerospace and Defense Systems

Quality and Reliability

Microchip Technology is committed to providing high-quality products. The SMLJ210E3/TR13 is no exception, meeting stringent standards for reliability and performance. It is a testament to Microchip's dedication to offering components that ensure long-term stability and protection for critical applications.

Ordering Information

The SMLJ210E3/TR13 is available for order in tape and reel packaging, denoted by the "/TR13" suffix, facilitating automated assembly processes. For detailed ordering and shipping information, or to request samples, customers should contact Microchip Technology or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess