EN
  • EN
  • DE

SMLJ200CAE3/TR13

Part No SMLJ200CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 200V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ200
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299513-SMLJ200CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ200CAE3/TR13 CAD Model

Description

Microchip Technology's SMLJ200CAE3/TR13: A Robust Transient Voltage Suppressor

The SMLJ200CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode from Microchip Technology, designed to provide state-of-the-art circuit protection. This component is specifically engineered to shield sensitive electronic equipment from voltage spikes and surges, ensuring the stability and longevity of your devices.

Key Features

  • High Surge Capability: With its stand-off voltage of 200V, the SMLJ200CAE3/TR13 is capable of handling surge events and transients, making it an ideal choice for safeguarding high-voltage circuits.
  • Bi-directional Protection: As a bidirectional TVS, it offers protection for both polarities of voltage spikes, ensuring comprehensive coverage for your circuitry.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this TVS diode is built to the highest standards of quality and reliability.
  • Surface Mount Package: The SMLJ200CAE3/TR13 comes in a convenient surface-mount DO-214AB package, which is suitable for automated assembly processes and saves valuable board space.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The SMLJ200CAE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems
  • Medical equipment

Its robust design ensures that it can withstand the demands of even the most challenging environments. Whether you're designing consumer electronics or industrial machinery, the SMLJ200CAE3/TR13 from Microchip Technology is a reliable choice for protecting your circuits against transient voltage events.

Ordering Information

The SMLJ200CAE3/TR13 is available in tape and reel packaging, facilitating easy integration into your manufacturing workflow. For detailed specifications and ordering information, please refer to the Microchip Technology official website or contact their sales department directly.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess