EN
  • EN
  • DE

SMDB12C/TR7

Part No SMDB12C/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB12
Other Names SMDB12CMS,SMDB12CTR7,SMDB12CMSDKR,SMDB12CMSDKR,SMDB12CMSCT,SMDB12CMS,SMDB12C,SMDB12C/TR7DKR,SMDB12CMSTR,150-SMDB12C/TR7TR,SMDB12CT7,SMDB12CMSCT,SMDB12CMSCTR,150-SMDB12C/TR7DKR,SMDB12CMSTRR,150-SMDB12C/TR7CT,SMDB12C/TR7DKR,SMDB12CMSTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299149-SMDB12C/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB12C/TR7 CAD Model

Description

Product Overview: SMDB12C/TR7 by Microchip Technology

The SMDB12C/TR7 is a versatile and robust transient voltage suppression (TVS) diode designed by Microchip Technology. This diode is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. The SMDB12C/TR7 is a bidirectional TVS diode, meaning it can clamp voltage spikes in both directions, ensuring comprehensive protection for your circuits.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 12V, which makes it suitable for a wide range of applications that require this voltage level for operation.
  • Peak Pulse Power: It can handle a peak pulse power of 300W (10/1000μs waveform), providing reliable protection against high energy transients.
  • Low Leakage Current: The SMDB12C/TR7 is designed with a low leakage current, ensuring minimal power loss when the device is in standby mode, thus improving the overall efficiency of the application it is used in.
  • Fast Response Time: With its fast response time, this TVS diode can react quickly to transient events, offering immediate protection to the downstream components.
  • Environmental Resistance: The diode is encapsulated in a robust SMD package, providing resistance against environmental factors such as moisture and mechanical stress.

Applications

The SMDB12C/TR7 is ideal for protecting a variety of electronic devices and systems. Its applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and PLCs
  • Automotive electronics and safety systems
  • Power supply units and voltage regulators
  • Telecommunication systems including base stations and networking equipment

Microchip Technology's commitment to quality ensures that the SMDB12C/TR7 meets the highest standards of performance and reliability. Whether you're designing a new system or looking to enhance the protection of your existing applications, the SMDB12C/TR7 is an excellent choice for safeguarding your electronic components against voltage transients.

Ordering Information

The SMDB12C/TR7 is available in tape and reel packaging, facilitating easy integration into automated production lines. For detailed specifications, pricing, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess