EN
  • EN
  • DE

SMDB05CE3/TR13

Part No SMDB05CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299097-SMDB05CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB05CE3/TR13 CAD Model

Description

Microchip Technology SMDB05CE3/TR13 Product Overview

The SMDB05CE3/TR13 from Microchip Technology is a robust and versatile circuit protection device designed to safeguard sensitive electronics from transient voltage spikes and surges. This component is an ideal solution for applications that demand high reliability and protection against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced threats.

Key Features

  • Transient Voltage Suppression: The SMDB05CE3/TR13 provides excellent transient voltage suppression performance, ensuring that devices are protected from sudden surges that could otherwise cause damage or failure.
  • Low Capacitance: With its low loading capacitance, this component is particularly suitable for high-speed data lines, as it minimizes signal degradation and ensures the integrity of data transmission.
  • Low Leakage Current: The device features a low leakage current, which helps to reduce power consumption and enhances the overall efficiency of the system it is protecting.
  • Surface Mount Package: This product comes in a surface mount package, making it suitable for automated assembly processes and saving valuable board space.
  • Multiple Line Protection: It is capable of protecting multiple lines, which simplifies design and reduces the number of components required for comprehensive circuit protection.
  • RoHS Compliant: The SMDB05CE3/TR13 is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive applications and markets that demand adherence to strict environmental standards.

Applications

The versatility of the SMDB05CE3/TR13 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices
  • Networking Equipment

In conclusion, the SMDB05CE3/TR13 from Microchip Technology is a powerful solution for designers looking to enhance the durability and longevity of their electronic systems. Its ability to protect against a myriad of electrical threats makes it an essential component in any modern electronic device requiring reliable voltage protection.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess