Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 24FC256
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123182-24FC256-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC256-I/P CAD Model

Description

The 24FC256-I/P from Microchip Technology is a high-performance, 256-kilobit (32K x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. This integrated circuit features a standard I2C-compatible serial interface, allowing users to easily add extra data storage to their designs. It operates across a broad voltage range (2.5V to 5.5V), making it versatile for various applications from industrial to consumer electronics.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Interface: I2C serial, supports standard, fast, and high-speed modes
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications
  • Package: DIP (Dual In-line Package) for easy insertion and prototyping
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliability under various environmental conditions
  • Write Protect: Hardware write protection for the entire memory array
  • Endurance: High write endurance with 1 million write cycles and a data retention of 100 years
  • Page Write Buffer: Allows up to 64 bytes to be written in a single write cycle, enhancing write operation efficiency

Applications

The 24FC256-I/P EEPROM is ideal for an array of applications that require non-volatile memory storage. This includes:

  • Data storage for industrial devices
  • Configuration settings for consumer electronics
  • Parameter storage for medical devices
  • Calibration data retention for sensor modules
  • Settings and log storage for automotive modules

Microchip Technology's commitment to quality and reliability is evident in the 24FC256-I/P EEPROM, making it a smart choice for designers who need dependable data storage solutions. With its robust feature set and proven endurance, this EEPROM is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $3.5044
ECAD model for 34AA02T-E/ST
Microchip Technology
IC EEPROM 4KBIT I2C 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $1.8278
ECAD model for 24AA04H-I/ST
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 34LC02-I/ST
Microchip Technology
IC EEPROM 64KBIT 300NS 28SOIC
Need more? Email Us
ECAD model for 28LV64A-30I/SO
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LCS52/SN
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6635 $66.5400
95+ $1.3649 $129.6655
150+ $1.3223 $198.3450
205+ $1.2796 $262.3180
265+ $1.2369 $327.7785
350+ $1.1090 $388.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention