EN
  • EN
  • DE

SMDA24C-4/TR7

Part No SMDA24C-4/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299107-SMDA24C-4/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C-4/TR7 CAD Model

Description

Microchip Technology's SMDA24C-4/TR7 TVS Diode Array

The SMDA24C-4/TR7 is a state-of-the-art transient voltage suppressor (TVS) diode array from Microchip Technology, designed to provide reliable and robust protection for electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This component is particularly suitable for safeguarding sensitive digital and analog input circuits and data lines in a variety of applications, including computer interfaces, telecommunications, and industrial control systems.

Featuring a low working voltage of 24V, the SMDA24C-4/TR7 is optimized for protection on both sides of the line where transient voltage spikes may occur. The array incorporates four lines of protection, making it an ideal solution for guarding multiple lines using a single device, thus saving board space and reducing component count in dense circuit designs.

One of the key advantages of the SMDA24C-4/TR7 is its low clamping voltage, which ensures that sensitive integrated circuits are shielded from the harmful effects of voltage spikes without experiencing significant increases in line voltage. The device has a peak pulse power rating of 400W for an 8/20μs waveform, which enables it to handle substantial transient energy without degradation or failure.

The SMDA24C-4/TR7 is packaged in a convenient SO-8 package, which is well-suited for automated assembly processes and offers a compact footprint for space-constrained applications. It is also characterized by its fast response time, typically in the order of picoseconds, providing immediate protection upon detection of a transient event.

Furthermore, this TVS diode array is compliant with IEC standards 61000-4-2 (ESD) and 61000-4-4 (EFT), ensuring that it meets global industry requirements for transient voltage suppression. The device's bidirectional configuration means it can protect circuits regardless of the polarity of the transient, making it a versatile choice for a wide range of design needs.

In summary, the SMDA24C-4/TR7 from Microchip Technology is a robust and efficient solution for protecting sensitive electronic circuits from voltage transients, offering high surge capability, low clamping voltage, and a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess