Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 88pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299037-SMDA24-6/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24-6/TR13 CAD Model

Description

Product Overview: SMDA24-6/TR13 from Microchip Technology

The SMDA24-6/TR13, produced by Microchip Technology, is a highly efficient and reliable Transient Voltage Suppression (TVS) diode array designed to protect sensitive electronic components from voltage spikes and surges. This component is specifically engineered to shield multi-line applications from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surges.

Key Features

  • Transient Protection: The SMDA24-6/TR13 offers superb transient voltage protection for six lines, with a 24V working peak reverse voltage, making it an ideal choice for safeguarding systems operating at these voltage levels.
  • Low Clamping Voltage: This device provides a low clamping voltage, which ensures that any transient voltage spike is quickly suppressed, minimizing the risk of damage to the protected component.
  • SO-8 Packaging: Housed in an SO-8 package, the SMDA24-6/TR13 is compact and suitable for high-density board layouts, allowing for efficient use of space on printed circuit boards.
  • Peak Pulse Power: Capable of handling a peak pulse power of 600W for an 10/1000μs waveform, this diode array can withstand significant power surges without performance degradation.
  • RoHS Compliant: In line with modern environmental standards, the SMDA24-6/TR13 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of markets and applications.

Applications

The versatility of the SMDA24-6/TR13 allows it to be used in various applications where multi-line transient voltage protection is required. It is particularly well-suited for:

  • Telecommunication devices such as modems and phone lines
  • Networking equipment including routers, switches, and Ethernet lines
  • Computers and peripherals, safeguarding against surges that may travel through signal lines
  • Industrial control systems where reliability and protection against electrical disturbances are critical

Microchip Technology's commitment to quality and reliability is embodied in the SMDA24-6/TR13, making it an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Vishay
TVS DIODE 25.2VWM 42VC DO219AB
Need more? Email Us
ECAD model for VTVS25ASMF-HM3-08
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR
Vishay
TVS DIODE 171VWM 274VC DO214AC
Need more? Email Us
ECAD model for P4SMA200A-E3/5A
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I
Panjit
P6SMBJ15CA_R2_00001 Panjit ESD Protection Diodes / TVS Diodes SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR POWER 600 Watt datasheet, inventory, & pricing.
Lowest to $0.1257
ECAD model for P6SMBJ15CA_R2_00001
Yageo
SA, DO-204AC, 28V, 45.4V, BOX
Lowest to $0.3008
ECAD model for SA28A/B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention