EN
  • EN
  • DE

SMDA12C-4E3/TR13

Part No SMDA12C-4E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299124-SMDA12C-4E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C-4E3/TR13 CAD Model

Description

Product Overview: SMDA12C-4E3/TR13 from Microchip Technology

The SMDA12C-4E3/TR13 is a high-performance transient voltage suppressor (TVS) array designed by Microchip Technology to provide superior protection for electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other voltage surge events. This device is specifically engineered to shield sensitive semiconductor components from these destructive occurrences, ensuring reliability and longevity of electronic systems.

Key Features

  • ESD and Surge Protection: The SMDA12C-4E3/TR13 offers excellent clamping capability, low leakage current, and fast response time, making it highly effective against ESD and surge transients.
  • Low Operating Voltage: With a stand-off voltage of 12V, the device is suitable for protecting voltage-sensitive components that operate on similar voltage levels.
  • Multi-Line Protection: This array can protect up to four lines simultaneously, providing a compact and efficient solution for safeguarding multiple data lines or I/O ports.
  • Bidirectional Configuration: The bidirectional design of the SMDA12C-4E3/TR13 allows it to clamp both positive and negative transients, enhancing the protection for AC signal lines or where the polarity is reversible.

Applications

The SMDA12C-4E3/TR13 is versatile and can be used in a wide range of applications, including:

  • Microprocessor or microcontroller-based equipment
  • Networks and telecommunications systems
  • Portable electronics
  • Power supply protection
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDA12C-4E3/TR13 is no exception. It is manufactured using state-of-the-art processes to ensure high reliability and performance under extreme conditions. The device is also RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

Packaging and Availability

The SMDA12C-4E3/TR13 comes in a convenient tape and reel packaging, denoted by the suffix TR13, which facilitates automated assembly and large-scale manufacturing. It is available for ordering through Microchip Technology's distribution network, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess