EN
  • EN
  • DE

SMCJ7.0CE3/TR13

Part No SMCJ7.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Voltage - Breakdown (Min) 7.78V
Voltage - Clamping (Max) @ Ipp 13.3V
Current - Peak Pulse (10/1000µs) 112.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ7.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299399-SMCJ7.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ7.0CE3/TR13 CAD Model

Description

Product Overview: SMCJ7.0CE3/TR13 by Microchip Technology

The SMCJ7.0CE3/TR13 is a robust surface-mount Transient Voltage Suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. The SMCJ7.0CE3/TR13 is an ideal solution for safeguarding high-speed data lines and power supplies in a wide range of applications including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 7.0V, making it suitable for protecting circuits with operating voltages around this level.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, ensuring robust protection against high-energy transients.
  • Low Incremental Surge Resistance: Featuring a low incremental surge resistance, the SMCJ7.0CE3/TR13 minimizes voltage drop during a surge event, maintaining protection efficacy.
  • Availability: The diode is available in a DO-214AB package, which is compatible with industrial standard surface-mount processes, ensuring easy integration into PCB designs.
  • ISO and AEC-Q Qualifications: These diodes are ISO 9001 and AEC-Q101 qualified, indicating their reliability and suitability for automotive applications.

Protection and Compliance

The SMCJ7.0CE3/TR13 is designed to meet or exceed the requirements of the IEC 61000-4-2 and IEC 61000-4-4 standards, providing confidence in its ability to handle electrostatic discharge (ESD) and electrical fast transients (EFT). It also complies with RoHS and REACH environmental regulations, making it an environmentally friendly choice for modern electronic designs.

Applications

With its robust protection features, the SMCJ7.0CE3/TR13 is suitable for a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Automotive electronics

Microchip Technology's commitment to quality and reliability is reflected in the SMCJ7.0CE3/TR13, making it a preferred choice for designers seeking comprehensive transient voltage suppression solutions.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess