EN
  • EN
  • DE

D2FW-G273M

Part No D2FW-G273M
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPST-NO 1A 30V / Switch SPST-NO Chassis Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Product Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 1A (DC)
Voltage Rating - DC 30 V
Actuator Type Lever, Leaf
Mounting Chassis Mount
Termination Style Wire Leads
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 250gf
Release Force 30gf
Differential Travel 0.040" (1.0mm)
Overtravel 0.040" (1.0mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.453" (11.5mm)
Electrical Life 30,000 Cycles
Mechanical Life 300,000 Cycles
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Part Number D2FW0047A,D2FWG273M,D2FWG273M1,SW512
Standard Package 20
Win Source Part Number 1323770-D2FW-G273M
Ultra Librarian 3D Model Ultra Librarian D2FW-G273M CAD Model

Description

The D2FW-G273M from Omron Electronics Inc-EMC Div is a limit switch that comes in a tray package.

  • Package: Tray
  • Termination: Wire leads
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Voltage Rating (DC): 30 V
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Lever, leaf
  • Electrical Life: 30,000 cycles
  • Operating Force: 250gf
  • Mechanical Life: 300,000 cycles
  • Release Force: 30gf
  • Differential Travel: 0.040" (1.0mm)
  • Overtravel: 0.040" (1.0mm)
  • Operating Position: 0.453" (11.5mm)
  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete
  • MSL: No moisture sensitivity level (MSL)

You May Also Be Interested in

C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 16A 250V / Switch SPST-NO Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 6A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess