EN
  • EN
  • DE

SMCJ15CAE3/TR13

Part No SMCJ15CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 61.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299543-SMCJ15CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ15CAE3/TR13 CAD Model

Description

SMCJ15CAE3/TR13 - Transient Voltage Suppressor from Microchip Technology

The SMCJ15CAE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to safeguard sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This TVS diode is specifically engineered to protect against overvoltage events that can cause irreversible damage to integrated circuits and other critical components.

Key Features:

  • Stand-Off Voltage: The device features a stand-off voltage of 15V, making it suitable for a range of applications that operate at or below this voltage level.
  • Peak Pulse Power: It is capable of handling peak pulse power of 1500 Watts (at 10/1000μs waveform), providing a high degree of protection against surge transients.
  • Bi-Directional Protection: The SMCJ15CAE3/TR13 offers bi-directional protection, guarding the circuit from transient voltages that may occur in either direction.
  • Low Incremental Surge Resistance: This device exhibits low incremental surge resistance, ensuring minimal impact on the performance of the protected circuit during a transient event.
  • Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-4 standards, ensuring that it meets global regulatory requirements for electromagnetic compatibility (EMC).
  • Package: The TVS diode comes in a DO-214AB (SMC) package, offering a compact footprint for space-constrained applications.
  • Environmentally Friendly: It is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The SMCJ15CAE3/TR13 is ideal for protecting a variety of electronic systems, including:

  • Industrial control systems
  • Automotive electronics
  • Power supply units
  • Communication systems
  • Medical equipment
  • Consumer electronics

With its robust design and comprehensive protection features, the SMCJ15CAE3/TR13 from Microchip Technology is an essential component for any application where voltage transients could pose a risk to electronic equipment. Integrating this TVS diode into your design will help ensure the longevity and reliability of your electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess