EN
  • EN
  • DE

SMCJ110E3/TR13

Part No SMCJ110E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 122V
Voltage - Clamping (Max) @ Ipp 196V
Current - Peak Pulse (10/1000µs) 7.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ110
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299365-SMCJ110E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ110E3/TR13 CAD Model

Description

SMCJ110E3/TR13 - Robust Transient Voltage Suppressor from Microchip Technology

The SMCJ110E3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and stability in various applications. The SMCJ110E3/TR13 is packaged in a convenient surface-mount SMC package, making it suitable for high-density circuit board designs.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 110V, providing a buffer zone before the protective operation kicks in, making it ideal for systems that operate at or below this voltage level.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, which allows it to handle significant transient power spikes without compromising its integrity or the protection of the circuit.
  • Low Incremental Surge Resistance: The TVS diode features a low incremental surge resistance, which helps to minimize voltage drop during surge events, ensuring better performance and protection.
  • Temperature Range: With an operating junction temperature range of -55°C to +150°C, the SMCJ110E3/TR13 is designed to withstand extreme environmental conditions, making it suitable for industrial and automotive applications.
  • ISO 9001 Certified: Manufactured in facilities certified to the ISO 9001 standard, users can trust the quality and reliability of this component.

Applications

The versatility of the SMCJ110E3/TR13 makes it an excellent choice for a wide range of applications, including:

  • Power Supply Circuits
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Networking Hardware

With its robust design and reliable performance, the SMCJ110E3/TR13 from Microchip Technology is an essential component for designers looking to enhance the surge protection capabilities of their electronic systems. By choosing this TVS diode, engineers can ensure their products are safeguarded against transient voltage events, thus extending their operational lifespan and reducing the risk of failure due to electrical disturbances.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess