EN
  • EN
  • DE

SMBJ9.0CAE3/TR13

Part No SMBJ9.0CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9V
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 15.4V
Current - Peak Pulse (10/1000µs) 39A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ9.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299383-SMBJ9.0CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ9.0CAE3/TR13 CAD Model

Description

Microchip Technology SMBJ9.0CAE3/TR13 Product Overview

The SMBJ9.0CAE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This product is a part of Microchip's SMBJ series, which is well-known for its reliability and performance in harsh environments.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 9.0V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring high power handling capability for transient events.
  • Bi-Directional Protection: The SMBJ9.0CAE3/TR13 provides bi-directional protection, safeguarding electronic components from both positive and negative transient voltages.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps to minimize the voltage drop during a transient event, thus providing better protection for the connected circuitry.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes.
  • RoHS Compliant: The diode is RoHS compliant, ensuring it meets the latest environmental standards and regulations for electronic components.
  • Tape and Reel Packaging: The TR13 suffix indicates that the product is provided in tape and reel packaging, facilitating efficient pick-and-place manufacturing.

Applications

The SMBJ9.0CAE3/TR13 is ideal for protecting a wide range of electronic applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

With its robust construction and high-performance characteristics, the SMBJ9.0CAE3/TR13 from Microchip Technology is a top choice for engineers and designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess