EN
  • EN
  • DE

SMBJ5944BE3/TR13

Part No SMBJ5944BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5944
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280412-SMBJ5944BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5944BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5944BE3/TR13 Zener Diode

The SMBJ5944BE3/TR13 is a high-quality Zener diode developed by Microchip Technology, a leader in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation and protection for a wide range of electronic applications. With its robust construction and reliable performance, the SMBJ5944BE3/TR13 is an excellent choice for designers looking for a dependable voltage regulation solution.

Key Features

  • Voltage Regulation: The SMBJ5944BE3/TR13 offers a Zener voltage of 62V, making it suitable for stabilizing voltage in various circuits and preventing over-voltage conditions that could damage sensitive components.
  • Power Handling: This component is capable of handling up to 1.5W of power dissipation, ensuring that it can manage the demands of most standard electronic circuits without overheating or failing.
  • Package: The diode comes in a DO-214AA package, also known as an SMB package, which is known for its small size and excellent power dissipation characteristics. This makes it ideal for use in compact electronic devices where space is at a premium.
  • High Surge Capability: With its ability to withstand high surge conditions, the SMBJ5944BE3/TR13 provides additional protection against transient voltage spikes, enhancing the durability and longevity of the end product.
  • RoHS Compliant: The diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The SMBJ5944BE3/TR13 Zener diode is versatile and can be used in a variety of applications including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Overall, Microchip Technology's SMBJ5944BE3/TR13 Zener diode is a reliable and efficient solution for circuit designers in need of voltage regulation and protection. Its combination of power handling, compact form factor, and compliance with environmental standards makes it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess