EN
  • EN
  • DE

SMBJ5920CE3/TR13

Part No SMBJ5920CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5920
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280472-SMBJ5920CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5920CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5920CE3/TR13 Zener Diode

The SMBJ5920CE3/TR13 from Microchip Technology is a robust and precise Zener diode that offers excellent voltage regulation and protection features for a wide range of electronic applications. This high-quality semiconductor device is specifically designed to provide a reliable voltage reference and to protect sensitive electronic components from voltage transients and surges.

Key Features

  • Voltage Regulation: The SMBJ5920CE3/TR13 is designed to maintain a stable voltage level, making it an ideal choice for providing a regulated power supply to sensitive circuits.
  • Surge Protection: This Zener diode is capable of absorbing high energy transients, ensuring that connected electronic devices are safeguarded from voltage spikes.
  • High Power Rating: With its ability to dissipate high power, the SMBJ5920CE3/TR13 is suitable for applications that require robust performance and reliability.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, making it versatile for use in various environments.
  • Surface Mount Package: Packaged in a surface mount SMB (DO-214AA) package, it is ideal for automated assembly processes and saves valuable board space.

Applications

The SMBJ5920CE3/TR13 Zener diode is commonly used in a variety of applications, including:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMBJ5920CE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and longevity in the field. Whether used for voltage regulation, surge protection, or as a voltage reference, this Zener diode is an excellent choice for engineers and designers looking for a dependable component.

With its combination of features, the SMBJ5920CE3/TR13 from Microchip Technology is a versatile and essential component for any circuit requiring precise voltage control and protection.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess