EN
  • EN
  • DE

SMBJ5381B/TR13

Part No SMBJ5381B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 130 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 190 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 93.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5381
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280906-SMBJ5381B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5381B/TR13 CAD Model

Description

Microchip Technology's SMBJ5381B/TR13 Zener Diode

The SMBJ5381B/TR13 is a robust and precise Zener diode from the reputable manufacturer, Microchip Technology. This electronic component is engineered to provide a reliable voltage regulation solution for a wide range of applications. The device is particularly designed to manage voltage overloads, offering excellent protection against voltage transients and surges, thereby safeguarding sensitive electronic circuits.

With its Zener voltage of 5.1V and a power dissipation of 1.5W, the SMBJ5381B/TR13 is an ideal choice for applications that require a stable and secure voltage reference. The diode's tight voltage regulation ensures consistent performance, which is crucial for maintaining the integrity of electronic systems. The component's ability to dissipate heat effectively allows it to maintain its performance even under stressful conditions.

The SMBJ5381B/TR13 comes in a compact DO-214AA package, also known as an SMB package, which is well-suited for space-constrained applications. This surface-mount device is designed for easy integration into a variety of circuit boards, providing designers with a versatile component that can be used in diverse electronic designs.

One of the key features of this Zener diode is its high surge capability, which makes it an excellent choice for protecting against transient overvoltages, such as those caused by lightning strikes or switching noise. This makes the SMBJ5381B/TR13 particularly valuable in outdoor and industrial environments where such conditions are common.

Moreover, the SMBJ5381B/TR13 is characterized by its fast response time, ensuring that it reacts quickly to any overvoltage events, thereby providing immediate protection to the downstream components. The device is also compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured without the use of harmful substances, making it an environmentally friendly choice for electronic designs.

In summary, the Microchip Technology SMBJ5381B/TR13 Zener diode is a high-performance, reliable, and versatile component that offers excellent voltage regulation and surge protection for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess