EN
  • EN
  • DE

1N5359BG

Part No 1N5359BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 18.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 038815-1N5359BG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5359BG CAD Model

Description

Product Overview: 1N5359BG Zener Diode from ON Semiconductor

The 1N5359BG is a robust Zener diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular component is well-suited for applications requiring voltage regulation and is commonly used in power supply circuits and numerous electronic devices for its reliability and efficiency.

Key Features:

  • Voltage Regulation: The 1N5359BG offers a Zener voltage of 24V, making it ideal for stabilizing voltage in a circuit and protecting sensitive components from electrical damage.
  • Power Dissipation: With a power dissipation rating of 5W, it can withstand significant power while maintaining stability, ensuring consistent performance even under varying electrical loads.
  • Package: Encased in a DO-201AE package, this Zener diode is designed for through-hole mounting, which allows for easy installation and secure soldering onto a printed circuit board (PCB).
  • High Surge Capability: The 1N5359BG can handle surge currents effectively, providing a safeguard against transient voltage spikes that can occur in electrical systems.
  • Temperature Range: Operating within a wide temperature range from -65°C to +175°C, this Zener diode is suitable for use in various environmental conditions without compromising its performance.

Applications:

The versatile nature of the 1N5359BG makes it suitable for a broad array of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

ON Semiconductor's commitment to quality ensures that the 1N5359BG Zener diode is a reliable component for designers and engineers looking to create stable and durable electronic systems. Its robust design, combined with the ability to handle significant power and temperature variations, makes it an excellent choice for both commercial and industrial applications.

Quality and Environmental Compliance:

The 1N5359BG is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This compliance demonstrates ON Semiconductor's dedication to not only delivering high-quality products but also to maintaining an environmentally responsible stance in their manufacturing processes.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
125+ $0.8120 $101.5000
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess