EN
  • EN
  • DE

SMBJ5379B/TR13

Part No SMBJ5379B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 110V 5W SMBJ / Zener Diode 110 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 110 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 79.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5379
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094169-SMBJ5379B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5379B/TR13 CAD Model

Description

Microchip Technology's SMBJ5379B/TR13 Zener Diode

The SMBJ5379B/TR13 from Microchip Technology is a high-performance Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is part of the SMBJ series, which is well-regarded for its reliability and efficiency in circuit protection roles.

Constructed with silicon technology, the SMBJ5379B/TR13 is a surface-mount device encapsulated in a DO-214AA package, also known as an SMB package. This compact form factor allows for space-saving installation on printed circuit boards (PCBs), making it an ideal choice for modern, high-density electronic designs.

One of the key features of this Zener diode is its ability to handle a power dissipation of 5 watts, which is substantial for its size. This capability ensures that it can withstand transient overvoltage events and regulate voltage without compromising performance. Its nominal Zener voltage is meticulously designed to provide a stable reference voltage, which is crucial for the proper functioning of sensitive electronic circuits.

The SMBJ5379B/TR13 is also characterized by its sharp breakdown voltage characteristics, which makes it highly effective in clamping and protection applications. It is capable of operating within a wide temperature range, typically from -55°C to 150°C, ensuring reliable performance under various environmental conditions.

This Zener diode is delivered in tape and reel packaging, denoted by the "/TR13" suffix, which facilitates automated assembly processes and is suitable for high-volume production. The packaging format ensures that the diodes are protected during shipping and handling, and are ready for immediate placement onto PCBs using standard pick-and-place equipment.

In summary, the SMBJ5379B/TR13 Zener diode from Microchip Technology is a robust, precision voltage-regulating component that offers excellent performance in a compact SMB package. It is a versatile solution for designers looking to incorporate voltage regulation and transient protection in their electronic systems, with the added benefits of automated assembly compatibility and a wide operating temperature range.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess