EN
  • EN
  • DE

SMBJ5377BE3/TR13

Part No SMBJ5377BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 91 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 75 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 65.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5377
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280253-SMBJ5377BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5377BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5377BE3/TR13 Product Overview

The SMBJ5377BE3/TR13 from Microchip Technology is a high-quality, robust Zener diode designed to provide precision voltage regulation and protection for various electronic applications. This component is part of Microchip's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Voltage Regulation: The SMBJ5377BE3/TR13 offers precise voltage regulation, ensuring that your circuits receive a steady and accurate voltage supply.
  • Power Dissipation: With its ability to dissipate up to 3 watts of power, this Zener diode can handle significant amounts of energy, making it suitable for high-power applications.
  • Package Type: Packaged in a DO-214AA (SMB) surface-mount package, the SMBJ5377BE3/TR13 is designed for compact PCB layouts and is easy to integrate into a variety of designs.
  • Temperature Range: It operates over a wide temperature range, ensuring stability and performance even under varying environmental conditions.
  • RoHS Compliant: The device is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Applications

The SMBJ5377BE3/TR13 is suitable for a wide range of applications, including:

  • Power supply circuits
  • Voltage stabilization
  • Surge and overvoltage protection
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the SMBJ5377BE3/TR13 is no exception. Customers can expect reliable performance and durability from this Zener diode. Additionally, Microchip provides excellent technical support and resources to help with design integration, ensuring a seamless experience from prototyping to production.

Whether you are developing power management systems, designing consumer electronics, or working on industrial equipment, the SMBJ5377BE3/TR13 Zener diode from Microchip Technology offers the performance and reliability necessary to meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess