EN
  • EN
  • DE

SMBJ5374A/TR13

Part No SMBJ5374A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 54 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5374
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280365-SMBJ5374A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5374A/TR13 CAD Model

Description

Product Overview: SMBJ5374A/TR13 by Microchip Technology

The SMBJ5374A/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation with high precision and durability. This electronic component is a part of Microchip's extensive range of semiconductor products that are known for their reliability and performance in various applications.

Key Features

  • Voltage Range: The SMBJ5374A/TR13 offers a nominal Zener voltage range that ensures stable operation under various conditions. This makes it suitable for voltage regulation and protection purposes in a wide array of electronic circuits.
  • Power Dissipation: With its capability to handle high power dissipation, this Zener diode can withstand transient over-voltage events, providing a safeguard for sensitive components in electronic systems.
  • Package: The device comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and helps in saving PCB space due to its compact footprint.
  • High Reliability: Manufactured by Microchip Technology, the SMBJ5374A/TR13 is built to meet stringent quality standards, ensuring high reliability and a long operational lifespan.

Applications

The SMBJ5374A/TR13 is versatile and can be used in a variety of applications including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems

Environmental and Regulatory Compliance

This Zener diode is compliant with the RoHS directive, meaning it is manufactured without the use of hazardous substances commonly found in electronic components. This compliance reflects Microchip Technology's commitment to environmental responsibility and ensures that the SMBJ5374A/TR13 can be used in products sold worldwide.

Ordering Information

The SMBJ5374A/TR13 is available in tape and reel packaging, denoted by the suffix "/TR13", which facilitates efficient handling and placement during the manufacturing process. This packaging option is suitable for high-volume production environments where speed and precision are crucial.

Overall, the SMBJ5374A/TR13 from Microchip Technology is a robust and reliable solution for circuit designers looking to incorporate a high-performance Zener diode into their designs. Its combination of features and compliance makes it a top choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess