EN
  • EN
  • DE

SMBJ5371C/TR13

Part No SMBJ5371C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5371
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280433-SMBJ5371C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5371C/TR13 CAD Model

Description

Microchip Technology's SMBJ5371C/TR13 is a robust and versatile silicon power Zener diode designed for applications requiring voltage regulation and transient voltage protection. This component is part of Microchip's extensive Zener diode product line, offering a reliable solution for circuit designers and engineers.

Key Features

  • Voltage Regulation: The SMBJ5371C/TR13 provides excellent voltage regulation, ensuring stable operation for sensitive electronics.
  • Transient Voltage Protection: With its capability to absorb high energy from voltage transients, this diode is an ideal choice for protecting sensitive circuits from surges and spikes.
  • High Power Handling: The device is designed to handle high power dissipation, making it suitable for a wide range of industrial and commercial applications.
  • Surface Mount Package: The SMBJ5371C/TR13 comes in a compact SMB (DO-214AA) surface-mount package, facilitating easy integration into various PCB designs.

Applications

This Zener diode is suitable for a multitude of applications across different industries. It is particularly useful in:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial control systems

Specifications

The SMBJ5371C/TR13 has a nominal Zener voltage of 5.6V, with a tolerance of ±5%. It can handle a maximum power dissipation of 3W, ensuring reliable operation under various conditions. The operating and storage temperature range of the device is from -55°C to +150°C, making it suitable for harsh environments.

Quality and Reliability

As with all Microchip products, the SMBJ5371C/TR13 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability. This Zener diode is a testament to Microchip Technology's commitment to providing industry-leading components that meet the evolving needs of modern electronics.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess