EN
  • EN
  • DE

PS8101-K-AX

Part No PS8101-K-AX
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 6SO / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Series NEPOC
Packaging Bulk
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 20% @ 16mA
Current Transfer Ratio (Maximum) 35% @ 16mA
Turn On / Turn Off Time (Typ) 500ns, 600ns
Input Type DC
Output Type Transistor
Output Voltage MAX 35V
Output Current per Channel 8mA
Voltage - Forward (Vf) (Typ) 1.7V
Current - DC Forward (If) (Maximum) 25mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SOIC (0.173", 4.40mm Width) 5 Leads
Manufacturer Package 5-SOP
Win Source Part Number 792563-PS8101-K-AX
Popularity Medium
Supply and Demand Status Limited
Family Name PS8101-K-AX
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PS8101-K-AX CAD Model

Description

The PS8101-K-AX is a Photocoupler manufactured by CEL (California Eastern Laboratories). It is a device that transfers electrical signals between two isolated circuits by using light. This provides electrical isolation while allowing data to be transmitted.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Motor Control
  • Communication Equipment
  • Measuring Instruments

Features:

  • High Isolation Voltage: Provides high electrical isolation between input and output circuits.
  • Current Transfer Ratio (CTR): Offers a specific current transfer ratio, allowing for efficient signal transmission.
  • Low Input Current: Requires a low input current for operation.
  • High-Speed Switching: Enables high-speed switching for fast data transfer.
  • Compact Package: Comes in a compact package for easy integration into various designs.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Electrical Isolation: Provides electrical isolation, protecting sensitive circuits from voltage spikes and noise.
  • Signal Transfer: Enables efficient signal transfer between isolated circuits.
  • Reduced Power Consumption: Low input current reduces power consumption.
  • Fast Data Transfer: High-speed switching allows for fast data transfer.
  • Easy Integration: Compact package simplifies integration into various designs.

Additional Details:

The PS8101-K-AX photocoupler is commonly used in applications where electrical isolation is critical. It provides a reliable means of transferring signals between circuits with different voltage levels or ground potentials. The high isolation voltage ensures that sensitive circuits are protected from potentially damaging voltage spikes or transients. The current transfer ratio (CTR) is a key specification, as it determines the efficiency of signal transfer. The low input current requirement helps to reduce power consumption, making it suitable for battery-powered applications. The high-speed switching capability allows for fast data transfer, making it suitable for high-speed communication systems. The compact package simplifies integration into various designs, while the RoHS compliance ensures environmental safety. The exact isolation voltage, CTR, and switching speed would require referencing the official datasheet for this component.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess