EN
  • EN
  • DE

SMBJ5363AE3/TR13

Part No SMBJ5363AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 21.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5363
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280666-SMBJ5363AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5363AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5363AE3/TR13 Zener Diode

Introducing the SMBJ5363AE3/TR13, a high-quality Zener diode from Microchip Technology, designed to provide superior voltage regulation and protection in a wide range of electronic applications. This robust component is an excellent choice for engineers and designers seeking reliable performance in their circuit designs.

Product Features:

  • Voltage Regulation: The SMBJ5363AE3/TR13 offers precise voltage regulation capabilities, making it an ideal component for maintaining a stable voltage level in electronic circuits.
  • Power Dissipation: With its high power dissipation rating, this Zener diode can withstand significant power surges, ensuring durability and longevity in demanding applications.
  • Package Type: Packaged in a convenient SMB (DO-214AA) format, the SMBJ5363AE3/TR13 is designed for easy integration into a variety of PCB layouts and is suitable for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this Zener diode is built to the highest quality standards, ensuring consistent performance and reliability.
  • RoHS Compliant: The device adheres to RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

Applications:

The SMBJ5363AE3/TR13 is versatile and can be used in a multitude of applications, including but not limited to:

  • Power supply circuits
  • Voltage stabilization in consumer electronics
  • Automotive electronics
  • Industrial equipment
  • Telecommunication systems

Technical Specifications:

  • Nominal Zener Voltage: Specified by the product series
  • Test Current: Defined in the datasheet
  • Maximum Power Dissipation: Dependent on the ambient temperature
  • Operating Temperature Range: Suitable for a wide range of operating temperatures
  • Mounting Type: Surface mount

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology. The SMBJ5363AE3/TR13 is a testament to Microchip's commitment to providing high-quality components that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess