EN
  • EN
  • DE

SMBJ5362C/TR13

Part No SMBJ5362C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5362
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280689-SMBJ5362C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5362C/TR13 CAD Model

Description

Microchip Technology's SMBJ5362C/TR13 Zener Diode

The SMBJ5362C/TR13 from Microchip Technology is a high-quality Zener diode designed for voltage regulation and protection applications in a wide array of electronic circuits. This component is a testament to Microchip's commitment to reliability and efficiency in semiconductor manufacturing. The device is packaged in a surface-mount DO-214AA (SMB) package, which allows for efficient space utilization on printed circuit boards.

The SMBJ5362C/TR13 is characterized by its ability to clamp transient voltages and maintain a stable Zener voltage. This makes it an ideal choice for voltage regulation tasks in sensitive electronics, ensuring that components are protected from voltage spikes and surges that can occur due to sudden changes in load or external voltage fluctuations.

With a Zener voltage of 51V and a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it suitable for a variety of applications, including power supply circuits, automotive electronics, and industrial control systems. The device's high surge capability ensures that it can withstand transient overvoltage conditions, which is crucial for maintaining the longevity and reliability of electronic components.

The SMBJ5362C/TR13 also features a low dynamic impedance and fast response time, which are essential for providing effective voltage regulation and transient protection in fast-switching applications. Its operating temperature range spans from -55°C to +150°C, allowing it to perform reliably in extreme environmental conditions.

Microchip's Zener diode is RoHS compliant and adheres to industry standards for environmental safety, ensuring that it can be used in a wide range of consumer and commercial products without compromising on environmental regulations. The TR13 suffix indicates that the device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, thus streamlining mass production for manufacturers.

In summary, the SMBJ5362C/TR13 Zener diode from Microchip Technology offers a robust solution for voltage regulation and transient voltage protection in a compact, surface-mount package. Its combination of power handling, stability, and reliability makes it an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess