EN
  • EN
  • DE

SMBJ5345CE3/TR13

Part No SMBJ5345CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.7 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6.25 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5345
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280322-SMBJ5345CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5345CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5345CE3/TR13 Product Overview

The SMBJ5345CE3/TR13 from Microchip Technology is a robust and versatile zener diode designed for applications requiring voltage regulation and transient voltage protection. This high-performance component is a part of Microchip's extensive range of semiconductor products and is engineered to deliver reliable and stable performance in a variety of electronic circuits.

Key Features

  • Voltage Range: The SMBJ5345CE3/TR13 offers a precise zener voltage range, making it suitable for voltage regulation tasks in complex electronic systems.
  • Power Dissipation: With its capability to handle up to 5W of power dissipation, this zener diode can withstand significant energy levels, providing effective protection against voltage spikes and surges.
  • Surface Mount Package: The device comes in a DO-214AA (SMB) surface-mount package, which ensures a compact footprint and ease of integration into space-constrained applications.
  • High Surge Capability: It is designed to endure high surge events, making it an ideal choice for protecting sensitive electronic components against transient voltage occurrences.
  • Temperature Range: The SMBJ5345CE3/TR13 operates within a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications

The versatility of the SMBJ5345CE3/TR13 zener diode makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control panels

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5345CE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. This zener diode is a testament to Microchip's dedication to providing electronic components that meet the evolving needs of modern technology.

Whether you're designing a new system or seeking to enhance the protection of an existing one, the SMBJ5345CE3/TR13 from Microchip Technology is a dependable choice that offers peace of mind with its excellent performance and durability.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess