EN
  • EN
  • DE

SMBJ5359BE3/TR13

Part No SMBJ5359BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 5W SMBJ / Zener Diode 24 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 17.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5359
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094167-SMBJ5359BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5359BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5359BE3/TR13 Zener Diode

The SMBJ5359BE3/TR13 is a high-quality Zener diode from the renowned manufacturer Microchip Technology. This electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. The device comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications while still offering excellent power dissipation and thermal performance.

With its Zener voltage range, the SMBJ5359BE3/TR13 can be used in a variety of voltage regulation and protection applications. It is engineered to maintain a stable voltage level, ensuring that sensitive electronic components are protected from voltage spikes and surges. This makes it a reliable choice for use in power supply circuits, voltage reference applications, and as a protective device in many types of electronic equipment.

The diode's high surge capability allows it to withstand transient overvoltage events, which can be critical in protecting against electrical faults and improving the longevity of the end product. The device is also characterized by its low leakage current and excellent stability, ensuring minimal power loss and consistent performance over time.

Microchip Technology's SMBJ5359BE3/TR13 is RoHS compliant, meaning it meets the strict environmental standards set for electronic components. This compliance ensures that the product is free from hazardous substances such as lead, mercury, and cadmium, making it a more environmentally friendly choice for manufacturers and consumers alike.

Whether you are designing power management systems, consumer electronics, or industrial equipment, the SMBJ5359BE3/TR13 Zener diode from Microchip Technology offers a reliable and efficient solution for voltage regulation needs. Its robust design, combined with Microchip's reputation for quality, makes it a smart choice for engineers and designers looking for components that deliver consistent performance and durability.

For detailed specifications and application information, engineers are encouraged to consult the datasheet provided by Microchip Technology, which offers comprehensive technical details to assist in the proper integration of the SMBJ5359BE3/TR13 into their designs.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess