EN
  • EN
  • DE

SMBJ5342C/TR13

Part No SMBJ5342C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5342
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280448-SMBJ5342C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5342C/TR13 CAD Model

Description

Microchip Technology's SMBJ5342C/TR13 Zener Diode

Microchip Technology presents the SMBJ5342C/TR13, a robust Zener diode designed to deliver exceptional voltage regulation and protection for a wide variety of electronic circuits. This component is a testament to Microchip's commitment to providing high-quality, reliable solutions for voltage management applications.

Key Features

  • Voltage Range: The SMBJ5342C/TR13 offers a precise Zener voltage of 6.2V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Package: The device is housed in a DO-214AA package, also known as an SMB package, which is known for its compact size and excellent power dissipation capabilities.
  • High Surge Capability: It is designed to withstand high surge events, providing reliable protection against voltage spikes and transients that can damage sensitive electronic components.
  • Temperature Range: The operating junction temperature range for the SMBJ5342C/TR13 spans from -55°C to +150°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The SMBJ5342C/TR13 is an ideal choice for a plethora of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMBJ5342C/TR13 is no exception. This Zener diode is manufactured to stringent standards, ensuring high reliability and performance consistency. It is a component that designers and engineers can trust for their most critical applications.

With its combination of features, the SMBJ5342C/TR13 from Microchip Technology is an excellent choice for designers looking for a Zener diode that offers both precision and durability. Whether for voltage regulation or protection, this component stands ready to meet the challenges of today's advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess