EN
  • EN
  • DE

SMBJ4758A/TR13

Part No SMBJ4758A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4758
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280495-SMBJ4758A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4758A/TR13 CAD Model

Description

Microchip Technology's SMBJ4758A/TR13 Zener Diode

The SMBJ4758A/TR13 from Microchip Technology is a robust Zener diode designed for voltage regulation and surge protection in a wide array of electronic applications. This component is a part of the SMBJ series, which is well-known for its reliability and efficiency in circuit protection. The SMBJ4758A/TR13 is specifically engineered to handle a Zener test current (Iz) of 1 mA and has a Zener voltage of 91V, making it an ideal choice for systems that require precise voltage control.

Encased in a DO-214AA package, also known as an SMB package, this Zener diode offers a compact footprint while maintaining high surge capability. The SMBJ4758A/TR13 is capable of withstanding peak pulse power of 600W for 1ms, ensuring protection against voltage spikes and transients that can be detrimental to sensitive electronics. This transient power capability is essential for safeguarding components in high-stress environments and during electrical events such as lightning strikes or power surges.

With its operating and storage temperature range of -55°C to +150°C, the SMBJ4758A/TR13 is designed to perform reliably in extreme conditions, making it suitable for industrial, automotive, and telecommunications applications. Furthermore, the device features a low incremental surge resistance, which helps in providing better overall performance under surge conditions.

The SMBJ4758A/TR13 also meets the IEC 61000-4-2 standard for Electrostatic Discharge (ESD) immunity, ensuring that it can withstand ESD events without sustaining damage. This characteristic is particularly important in today's sensitive electronic environments where ESD can cause unexpected failures.

As a surface-mount device, the SMBJ4758A/TR13 is tailored for automated assembly processes, and its TR13 suffix indicates that it is provided in tape and reel packaging. This packaging facilitates efficient handling and placement during the manufacturing process, leading to increased productivity and reduced assembly costs.

In summary, Microchip Technology's SMBJ4758A/TR13 Zener diode is a high-performance component that offers reliable voltage regulation and exceptional surge protection, making it a versatile choice for designers looking to enhance the resilience and stability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess