EN
  • EN
  • DE

SMBJ17CAE3/TR13

Part No SMBJ17CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 21.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ17
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299523-SMBJ17CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ17CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ17CAE3/TR13 Transient Voltage Suppressor

The SMBJ17CAE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This high-quality protection device is a must-have component in safeguarding systems against catastrophic failure caused by electrical overstresses.

Key Features:

  • Reverse Stand-Off Voltage: The SMBJ17CAE3/TR13 has a reverse stand-off voltage of 17V, making it suitable for a wide range of applications where this voltage level is critical for operation.
  • Peak Pulse Power: It can withstand peak pulse power dissipation of 600W for 10/1000μs waveforms, which ensures that devices are protected against high power surges.
  • Clamping Voltage: The clamping voltage is a vital parameter in TVS diodes, and this device provides a low clamping voltage, which minimizes the stress on the protected component during a transient event.
  • Bidirectional Protection: As a bidirectional TVS, the SMBJ17CAE3/TR13 can protect circuits from surges occurring in both directions, making it versatile for AC applications or where the polarity of the transient is unpredictable.
  • Package Type: The device comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications while still providing excellent thermal performance.
  • ISO 9001 and ISO 14001 Certified: Manufactured by Microchip Technology, a leader in the semiconductor industry, this TVS diode is produced in facilities that are certified to meet quality and environmental management standards.
  • RoHS Compliant: The SMBJ17CAE3/TR13 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.

With its robust design and reliable performance, the SMBJ17CAE3/TR13 is ideal for protecting voltage-sensitive components in telecom systems, power supplies, industrial equipment, and other critical applications. By integrating this TVS diode into your design, you can enhance the durability and reliability of your electronic products, ensuring they continue to operate safely even under the harshest electrical conditions.

For designers and engineers looking for a dependable solution to protect their circuits from voltage transients, the SMBJ17CAE3/TR13 from Microchip Technology stands out as a solid choice for its performance, quality, and reliability.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess