EN
  • EN
  • DE

SMBJ130CAE3/TR13

Part No SMBJ130CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 209V
Current - Peak Pulse (10/1000µs) 2.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ130
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299555-SMBJ130CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ130CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ130CAE3/TR13 Product Overview

The SMBJ130CAE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode, designed to provide reliable protection for sensitive electronic equipment against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This high-performance device is a must-have for circuit designers looking to safeguard their systems against sudden and momentary overvoltage events.

Key Features

  • Bidirectional Protection: The SMBJ130CAE3/TR13 offers bidirectional clamping which makes it suitable for AC applications or where the polarity reverses.
  • High Surge Capability: With its capability to handle surge currents, this TVS diode can absorb significant transient energy, providing robust protection against surges.
  • Low Clamping Voltage: Its low clamping voltage ensures that the protected components are exposed to minimal stress during transient conditions.
  • DO-214AA Package: The device comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications.
  • Stand-Off Voltage: It features a stand-off voltage of 130V, which provides a margin of safety for electrical components that operate at lower voltages.

Applications

The SMBJ130CAE3/TR13 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Consumer electronics such as TVs, computers, and gaming systems.
  • Telecommunication devices including smartphones and networking equipment.
  • Industrial systems where reliability and uptime are critical.
  • Automotive electronics, providing protection in harsh electrical environments.
  • Power supply circuits and voltage regulation modules.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ130CAE3/TR13 is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability. The device is also RoHS compliant, meaning it meets the requirements of environmentally responsible manufacturing.

Overall, the SMBJ130CAE3/TR13 is a superior choice for designers and engineers who require a high-quality, reliable solution to protect their electronic systems from voltage transients. Its combination of features, including bidirectional protection, high surge capability, and low clamping voltage, make it an essential component for safeguarding sensitive electronics.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess