Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 59V
Current - Peak Pulse (10/1000µs) 25.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ33
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299478-SMCJ33CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ33CE3/TR13 CAD Model

Description

SMCJ33CE3/TR13 - Microchip Technology

The SMCJ33CE3/TR13 by Microchip Technology is a robust surface-mount Transient Voltage Suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a part of Microchip's high-quality surge protection product line, offering reliable performance in a compact SMC package.

Key Features:

  • Transient Protection: With a stand-off voltage of 33V, the SMCJ33CE3/TR13 is capable of clamping and dissipating high energy transients to protect downstream circuits.
  • High Surge Capability: It is rated for a peak pulse power of 1500W (10/1000μs), ensuring effective protection against surges and spikes.
  • Low Leakage Current: The low leakage current minimizes power loss when the device is in standby mode, making it suitable for energy-sensitive applications.
  • High Temperature Stability: The TVS diode operates effectively over a wide temperature range, maintaining its protective characteristics even under extreme conditions.
  • Environmental Compliance: It is RoHS compliant and lead-free, meeting current environmental standards for electronic components.

Applications:

The SMCJ33CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply units
  • Portable devices

Quality and Reliability:

Microchip Technology ensures that the SMCJ33CE3/TR13 meets strict quality standards, providing a reliable solution for transient voltage suppression. The device is available in a tape and reel format (TR13), facilitating efficient assembly for high-volume production environments.

With its combination of features, the SMCJ33CE3/TR13 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against voltage transients. Microchip's commitment to quality means you can integrate this TVS diode with confidence, knowing that it will provide consistent protection and performance.

You May Also Be Interested in

Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR
Taiwan Semiconductor
TVS DIODE 136VWM 219VC DO214AC / 219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA160A R3G
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1598
ECAD model for GG0402052R542P
Shanghai Leiditech Electronic Technology Co., Ltd
25VC Clamp ESD DIODE DFN0603-2
Lowest to $0.0653
ECAD model for ESD130-B1-W0201
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I
Yageo
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.0405
ECAD model for SMBJ33CA/TR13
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Nexperia USA Inc.
TVS DIODE 5VWM 3.5VC DFN1006BD-2
Lowest to $0.2413
ECAD model for PESD5V0C1ULS-QYL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention