EN
  • EN
  • DE

SMBJ160CE3/TR13

Part No SMBJ160CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 160V
Voltage - Breakdown (Min) 178V
Voltage - Clamping (Max) @ Ipp 287V
Current - Peak Pulse (10/1000µs) 2.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ160
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299539-SMBJ160CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ160CE3/TR13 CAD Model

Description

Product Overview: SMBJ160CE3/TR13 by Microchip Technology

The SMBJ160CE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is a part of the SMBJ series, which is known for its reliability and efficiency in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive microelectronic devices.

Key Features

  • Stand-Off Voltage: The SMBJ160CE3/TR13 has a stand-off voltage of 160V, making it suitable for a wide range of applications that require protection against high voltage transients.
  • Peak Pulse Power: It offers excellent transient power handling capability with a peak pulse power of 600W for 10/1000µs waveform. This feature ensures that devices are well-protected against energy spikes.
  • Low Leakage Current: The diode is designed with low leakage current, ensuring minimal power loss and better energy efficiency in the applications it is used.
  • Fast Response Time: With its fast response time to transient events, the SMBJ160CE3/TR13 can react quickly to overvoltage events, providing immediate protection for your circuitry.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, suitable for various industrial and commercial environments.

Applications

The SMBJ160CE3/TR13 is ideal for protecting voltage-sensitive components which can be found in:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices
  • Power supply circuits

Package and Quality Assurance

The TVS diode is packaged in a DO-214AA (SMB) package, which is compact and suitable for surface-mounted design, allowing for efficient use of PCB space. The product comes in tape and reel packaging, with the TR13 suffix indicating a 13-inch reel, which is convenient for automated assembly processes. As with all Microchip Technology products, the SMBJ160CE3/TR13 is manufactured to the highest quality standards, ensuring reliability and performance in critical applications.

With its combination of features, the SMBJ160CE3/TR13 is an excellent choice for designers looking for a high-performance TVS diode to protect their electronic systems from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess