EN
  • EN
  • DE

SMBG5385B/TR13

Part No SMBG5385B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 170 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 122 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5385
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280827-SMBG5385B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5385B/TR13 CAD Model

Description

Microchip Technology's SMBG5385B/TR13 Product Overview

The SMBG5385B/TR13 is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in the automotive, industrial, and consumer electronics sectors. Its robust design and advanced features make it an ideal choice for designers looking to enhance the performance and reliability of their electronic systems.

Key Features

  • High Precision: The SMBG5385B/TR13 is engineered to deliver precise performance, ensuring reliable operation in critical applications.
  • Durable Construction: Built to withstand harsh environments, this component is suitable for use in challenging conditions, offering a long service life.
  • Compatibility: With its flexible design, the SMBG5385B/TR13 can be integrated into a variety of circuit designs, making it a versatile choice for numerous applications.
  • Quality Assurance: As with all Microchip Technology products, this component is subjected to rigorous testing and quality control measures, ensuring high standards of quality and reliability.

Applications

The SMBG5385B/TR13 is designed to meet the demands of a diverse range of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and precision are paramount
  • Industrial equipment, requiring components that can operate effectively in extreme conditions
  • Consumer electronics, where consistent performance is necessary for user satisfaction

Technical Specifications

The technical specifications of the SMBG5385B/TR13 include:

  • Package Type: SMBG
  • Operating Temperature Range: Specified by manufacturer
  • Quality Level: Automotive, Industrial, or Consumer
  • RoHS Compliance: Yes
  • Mounting Type: Surface Mount
  • Lead-Free Status: Lead-free

Microchip Technology's SMBG5385B/TR13 is a testament to the company's commitment to providing high-quality components that drive innovation and efficiency in electronic systems. With its robust feature set and proven reliability, this product stands out as an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess