EN
  • EN
  • DE

SMBG5383BE3/TR13

Part No SMBG5383BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 150 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 330 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 108 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5383
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280868-SMBG5383BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5383BE3/TR13 CAD Model

Description

Microchip Technology SMBG5383BE3/TR13

The SMBG5383BE3/TR13 is a state-of-the-art electronic component produced by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a variety of applications across multiple industries, including automotive, communication, defense, and aerospace sectors.

As a part of Microchip's extensive product lineup, the SMBG5383BE3/TR13 is built with precision and reliability in mind. It is a surface-mount device (SMD) that is packaged in a convenient Tape and Reel (TR) format, with the '13' indicating the specific packaging quantity. This packaging is ideal for automated assembly processes, ensuring efficient handling and placement onto printed circuit boards (PCBs).

The SMBG5383BE3/TR13 is characterized by its robust performance and durability. It is engineered to withstand harsh industrial environments and is capable of operating under extreme temperatures, which makes it suitable for outdoor or rugged applications. The component’s design is focused on providing high efficiency and low power consumption, which is critical for today's energy-sensitive products.

Microchip Technology is known for its commitment to quality, and the SMBG5383BE3/TR13 is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by engineers and designers. This product is RoHS compliant, adhering to the latest environmental directives that restrict the use of certain hazardous substances in electrical and electronic equipment.

For those looking to integrate the SMBG5383BE3/TR13 into their systems, Microchip Technology provides comprehensive technical support and documentation. This includes detailed datasheets, application notes, and design guides to assist in the implementation and to maximize the potential of this component within various applications.

In summary, the SMBG5383BE3/TR13 from Microchip Technology is a testament to the company's dedication to innovation and quality. It is a versatile and reliable component that offers the performance and resilience needed for modern electronic applications, all while being supported by Microchip's excellent technical resources and customer service.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess