EN
  • EN
  • DE

SMBG5375A/TR13

Part No SMBG5375A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 65 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 59 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5375
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280312-SMBG5375A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5375A/TR13 CAD Model

Description

The SMBG5375A/TR13 is a high-performance, robust diode from Microchip Technology, designed to provide precision voltage regulation and protection in a variety of electronic applications. This component is part of Microchip's comprehensive line of semiconductors, known for their reliability and cutting-edge technology.

Key Features

  • Surface Mount Package: The SMBG5375A/TR13 comes in a convenient surface-mount package, making it suitable for high-density PCB designs.
  • High Surge Capability: With its excellent surge tolerance, this diode is capable of withstanding significant voltage spikes, ensuring the protection of sensitive electronic circuits.
  • Temperature Range: The device operates effectively across a broad temperature range, making it versatile for various environmental conditions.
  • Low Leakage Current: It features low leakage current, which enhances the overall efficiency of the system where it is implemented.
  • RoHS Compliant: The SMBG5375A/TR13 adheres to RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SMBG5375A/TR13 is used across a diverse set of applications due to its protective features and reliability. It is commonly found in:

  • Power Supply Circuits
  • Automotive Systems
  • Telecommunication Devices
  • Consumer Electronics
  • Industrial Equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the SMBG5375A/TR13 is no exception. Customers can expect consistent performance and durability from this diode. Furthermore, Microchip provides extensive technical support and documentation, ensuring that designers and engineers can effectively incorporate the SMBG5375A/TR13 into their projects.

Ordering Information

The SMBG5375A/TR13 is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, interested parties should contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess