EN
  • EN
  • DE

SMBG5373C/TR13

Part No SMBG5373C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5373
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280396-SMBG5373C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5373C/TR13 CAD Model

Description

The Microchip Technology SMBG5373C/TR13 is a high-performance, surface-mount zener diode designed to offer voltage regulation and protection in a variety of electronic applications. This zener diode is a part of Microchip's robust voltage regulation solutions, providing a nominal zener voltage of 5.1V with a tolerance of ±5%. The "TR13" suffix indicates that the product is provided in tape and reel packaging, making it suitable for automated assembly processes.

Key Features

  • Surface-Mount Device (SMD): The SMBG5373C/TR13 is designed in a compact DO-215AA package, which is ideal for space-constrained applications.
  • Power Dissipation: With a power dissipation of 3W, this zener diode can withstand significant power levels, making it suitable for high-power applications.
  • High Surge Capability: It is capable of handling surge currents, which makes it an excellent choice for protecting sensitive electronics against voltage transients.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The SMBG5373C/TR13 zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in automotive and industrial systems
  • Reference elements in precision circuits

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMBG5373C/TR13 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various conditions and applications. With its robust design and Microchip's dedicated support, this zener diode is an excellent choice for engineers and designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Micro Commercial Co
Interface
Lowest to $0.1596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess