EN
  • EN
  • DE

MAX7231BFIQH+

Part No MAX7231BFIQH+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706290-MAX7231BFIQH+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7231BFIQH+ CAD Model

Description

Maxim Integrated MAX7231BFIQH+ LED Display Driver

The MAX7231BFIQH+ from Maxim Integrated is a highly efficient, multiplexed LED display driver designed to interface microprocessors to 7-segment numeric LED displays of up to 8 digits. This compact and robust integrated circuit simplifies the process of controlling multiple LEDs, making it an ideal solution for applications requiring dynamic numerical displays such as in industrial control systems, panel meters, and consumer electronics.

One of the standout features of the MAX7231BFIQH+ is its built-in BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM that stores each digit. This functionality allows individual digits to be addressed and updated without rewriting the entire display. The MAX7231BFIQH+ also supports a serial interface, which minimizes the number of pins required for communication with the microprocessor, thus reducing the overall system complexity and PCB space.

The device operates from a single 5V supply, making it compatible with standard TTL logic, and features a 330µA low-power shutdown mode, which is particularly useful for battery-powered applications where power conservation is crucial. The MAX7231BFIQH+ can drive common-cathode LED displays directly, and with a 145µA (typical) segment output source current, it ensures bright and consistent illumination of the LEDs.

For enhanced flexibility, the MAX7231BFIQH+ provides users with the ability to adjust the intensity of the display through a digital command, allowing the brightness to be set to optimal levels depending on the ambient lighting conditions. Additionally, the device's 0°C to +70°C operating temperature range ensures reliable performance across various environments.

Maxim Integrated's commitment to quality is evident in the MAX7231BFIQH+'s design, which is packaged in a 44-pin QFP (Quad Flat Pack). This compact packaging makes it suitable for space-constrained applications while ensuring robust and reliable operation in a variety of settings.

In summary, the MAX7231BFIQH+ LED display driver is a versatile and efficient solution for driving 7-segment displays, offering ease of use, low power consumption, and high functionality in a single integrated circuit.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4271 $68.8542
5+ $28.2478 $141.2390
7+ $27.3654 $191.5578
9+ $26.4830 $238.3470
12+ $25.5994 $307.1928
16+ $22.9522 $367.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess