EN
  • EN
  • DE

SMBG5371CE3/TR13

Part No SMBG5371CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 60 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5371
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280432-SMBG5371CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5371CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5371CE3/TR13 Product Overview

The SMBG5371CE3/TR13 is a high-performance, precision Zener diode from Microchip Technology, designed to provide voltage regulation in a wide array of electronic applications. This component is part of Microchip's extensive diode product line, known for their reliability and consistency.

Key Features

  • Voltage Regulation: This Zener diode provides a nominal Zener voltage of 5.1V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • High Power Rating: With a power dissipation of 3W, the SMBG5371CE3/TR13 can handle significant power levels, making it ideal for high-power applications.
  • Surface Mount Package: The device comes in a surface-mount SMBG package, which is perfect for modern, compact circuit designs that require space-saving components.
  • Temperature Stability: The Zener diode offers excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Quality and Reliability: As with all Microchip products, this Zener diode is manufactured to high-quality standards, providing reliable operation over its intended lifespan.

Applications

The SMBG5371CE3/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics

Product Specifications

Here are some of the technical specifications for the SMBG5371CE3/TR13:

  • Package Type: SMBG
  • Zener Voltage: 5.1V
  • Power Dissipation: 3W
  • Operating Temperature Range: -55°C to +150°C
  • Configuration: Single

Microchip Technology's SMBG5371CE3/TR13 Zener diode is a testament to the company's commitment to providing components that combine performance with durability. This Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution in their high-performance applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess